Status: | Unknown |
---|---|
Series: | S301 Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 2000F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Screw |
Product Range | S301 Series |
Capacitance Tolerance | -0% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 230µohm |
Capacitor Case Style | - |
Diameter | 60.7mm |
Height | 108.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | 0% |
Where can I find additional details, specifications and documents for a S301RS208R2R7W?
Additional datasheets, footprints and schematics for S301RS208R2R7W are listed on our Part Details page. You can also find images and similar parts to S301RS208R2R7W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S301RS208R2R7W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S301RS208R2R7W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S301RS208R2R7W fall under?
The S301RS208R2R7W is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S301RS208R2R7W when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S301RS208R2R7W you can contact the distributor directly for product support, shipping queries etc.
Is the S301RS208R2R7W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S301RS208R2R7W have stock available?
There is no stock from authorised distributors for S301RS208R2R7W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S301RS208R2R7W often in real-time on the comparison pages.
What if I can't find stock of S301RS208R2R7W?
You can fill out our help required form which you can use to request a quote for S301RS208R2R7W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.