Status: | Unknown |
---|---|
Series: | S300 Series |
RoHS: | Unknown |
Sensing Range Max | 2.5m |
---|---|
Sensing Method | Background Suppression |
Sensor Output | Relay |
Product Range | S300 Series |
Connection Method | Terminal Block |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (15-Jun-2015) |
Sensing Range | 0m to 2.5m |
Supply Voltage Range DC | 12V to 240V |
Where can I find additional details, specifications and documents for a S300-PR-1-M06-RX?
Additional datasheets, footprints and schematics for S300-PR-1-M06-RX are listed on our Part Details page. You can also find images and similar parts to S300-PR-1-M06-RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S300-PR-1-M06-RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S300-PR-1-M06-RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S300-PR-1-M06-RX fall under?
The S300-PR-1-M06-RX is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S300-PR-1-M06-RX when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S300-PR-1-M06-RX you can contact the distributor directly for product support, shipping queries etc.
Is the S300-PR-1-M06-RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S300-PR-1-M06-RX have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for S300-PR-1-M06-RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S300-PR-1-M06-RX often in real-time on the comparison pages.
What if I can't find stock of S300-PR-1-M06-RX?
You can fill out our help required form which you can use to request a quote for S300-PR-1-M06-RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.