Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 15m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | SPDT Relay |
Product Range | - |
Connection Method | Terminal Block |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 60V |
SVHC | No SVHC (15-Jun-2015) |
IP Rating | IP67 |
Operating Temperature Range | -25°C to +55°C |
SENSOR, RETRO REFLEX, RELAY NO/NC, | element14 |
Where can I find additional details, specifications and documents for a S300-PA-1-A01-RX?
Additional datasheets, footprints and schematics for S300-PA-1-A01-RX are listed on our Part Details page. You can also find images and similar parts to S300-PA-1-A01-RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S300-PA-1-A01-RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S300-PA-1-A01-RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S300-PA-1-A01-RX fall under?
The S300-PA-1-A01-RX is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S300-PA-1-A01-RX when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S300-PA-1-A01-RX you can contact the distributor directly for product support, shipping queries etc.
Is the S300-PA-1-A01-RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S300-PA-1-A01-RX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for S300-PA-1-A01-RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S300-PA-1-A01-RX often in real-time on the comparison pages.
What if I can't find stock of S300-PA-1-A01-RX?
You can fill out our help required form which you can use to request a quote for S300-PA-1-A01-RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.