Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0412
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,110
in stock
|
Buy Now | |
element14
from US$0.07
|
283,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
251,074
in stock
|
Buy Now | |
Farnell
from US$0.07
|
222,762
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
166,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
57,057
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
34,449
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
14,288
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
8,038
in stock
|
Buy Now | |
Chip One Stop
from US$0.0412
|
6,682
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
384
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
6,020
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Withstand Voltage | 1000V |
CONNECTOR, HEADER, THT, R/A, 2.5MM, 2WAY | element14 |
Connector, Header, 2Pos, 1Row, 2.5Mm | Newark Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
XH Series 2.5mm 2 Position Through Hole Shrouded Header Connector | Future Electronics |
XH HEADER SIDE | Heilind Electronics |
XH-2.5mm Header side entry 2 way | RS |
JST S2B-XH-A(LF)(SN) 2 Pole Side Entry XH Series P2.5mm | Rapid Electronics |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a S2B-XH-A (LF)(SN)?
Additional datasheets, footprints and schematics for S2B-XH-A (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S2B-XH-A (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2B-XH-A (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2B-XH-A (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2B-XH-A (LF)(SN) fall under?
The S2B-XH-A (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S2B-XH-A (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2B-XH-A (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S2B-XH-A (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2B-XH-A (LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for S2B-XH-A (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2B-XH-A (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S2B-XH-A (LF)(SN)?
You can fill out our help required form which you can use to request a quote for S2B-XH-A (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.