Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 2A, 50V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 2A, 50V, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a S2A R4?
Additional datasheets, footprints and schematics for S2A R4 are listed on our Part Details page. You can also find images and similar parts to S2A R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2A R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2A R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2A R4 fall under?
The S2A R4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2A R4 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2A R4 you can contact the distributor directly for product support, shipping queries etc.
Is the S2A R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2A R4 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for S2A R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2A R4 often in real-time on the comparison pages.
What if I can't find stock of S2A R4?
You can fill out our help required form which you can use to request a quote for S2A R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.