Status: | Unknown |
---|---|
Series: | 3V Parallel NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.80
|
No stock
|
Buy Now | |
Future Electronics
from US$7.38
|
3,468
in stock
|
Buy Now | |
Avnet America
from US$7.49
|
635
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
165
in stock
|
Buy Now | |
RS
from US$7.54
|
-
|
Buy Now | |
Newark Electronics
from US$7.76
|
-
|
Buy Now | |
element14
from US$8.01
|
-
|
Buy Now |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 512Mbit |
Flash Memory Configuration | 64M x 8bit |
IC Interface Type | CFI Parallel |
Memory Case Style | TSOP |
No. of Pins | 56Pins |
Clock Frequency | - |
Access Time | 100ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Parallel NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a S29GL512T10TFI020?
Additional datasheets, footprints and schematics for S29GL512T10TFI020 are listed on our Part Details page. You can also find images and similar parts to S29GL512T10TFI020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S29GL512T10TFI020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S29GL512T10TFI020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S29GL512T10TFI020 fall under?
The S29GL512T10TFI020 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to S29GL512T10TFI020 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S29GL512T10TFI020 you can contact the distributor directly for product support, shipping queries etc.
Is the S29GL512T10TFI020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S29GL512T10TFI020 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for S29GL512T10TFI020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S29GL512T10TFI020 often in real-time on the comparison pages.
What if I can't find stock of S29GL512T10TFI020?
You can fill out our help required form which you can use to request a quote for S29GL512T10TFI020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.