Status: | Unknown |
---|---|
Series: | 3V Parallel NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$1.78
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 16Mbit |
Flash Memory Configuration | 2M x 8bit / 1M x 16bit |
IC Interface Type | CFI Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 70ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Parallel NOR Flash Memories |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a S29AL016J70TFI020?
Additional datasheets, footprints and schematics for S29AL016J70TFI020 are listed on our Part Details page. You can also find images and similar parts to S29AL016J70TFI020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S29AL016J70TFI020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S29AL016J70TFI020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S29AL016J70TFI020 fall under?
The S29AL016J70TFI020 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to S29AL016J70TFI020 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S29AL016J70TFI020 you can contact the distributor directly for product support, shipping queries etc.
Is the S29AL016J70TFI020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S29AL016J70TFI020 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for S29AL016J70TFI020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S29AL016J70TFI020 often in real-time on the comparison pages.
What if I can't find stock of S29AL016J70TFI020?
You can fill out our help required form which you can use to request a quote for S29AL016J70TFI020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.