Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | IEC NFC UNE |
Fuse Body Material | Ceramic |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | General Line |
Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Type gG fuse,10A 500V 10 x 38mm | RS |
Fuse, 10A, 500V, Fast Acting | Newark Electronics |
Ferrule Fuse-Link, Size 10.3 x 38 gG, 120 kA, 500VAC, 10A, No Indicator | Mersen S218194 | RS Americas |
FUSE, HRC, GENERAL LINE, 10A | element14 |
Where can I find additional details, specifications and documents for a S218194?
Additional datasheets, footprints and schematics for S218194 are listed on our Part Details page. You can also find images and similar parts to S218194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S218194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S218194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S218194 fall under?
The S218194 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S218194 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S218194 you can contact the distributor directly for product support, shipping queries etc.
Is the S218194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S218194 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for S218194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S218194 often in real-time on the comparison pages.
What if I can't find stock of S218194?
You can fill out our help required form which you can use to request a quote for S218194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.