| Status: | Unknown |
|---|---|
| Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
| RoHS: | Unknown |
Prices starting from US$0.0249
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0280
|
376,200
in stock
|
Buy Now |
|
Maritex
from US$0.0497
|
132,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0442
|
120,600
in stock
|
Buy Now |
|
Chip One Stop
from US$0.06
|
70,488
in stock
|
Buy Now |
|
TTI Americas
from US$0.0249
|
52,200
in stock
|
Buy Now |
|
Future Electronics
from US$0.0425
|
3,600
in stock
|
Buy Now |
|
TME
from US$0.0468
|
820
in stock
|
Buy Now |
|
Avnet Asia
-
|
18,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.06
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0445
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.06
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Low profile package |
| Ideal for automated placement |
| Glass passivated pellet chip junction |
| Applications |
|---|
| For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
|---|
| Application Note |
Constructions |
|---|
| Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
|---|
| S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
|---|
| Soldering Process |
Markings |
|---|
| Diodes Group Body Marking |
Packaging Information |
|---|
| Packaging Information |
| RoHS-Compliant | Yes with exemptions |
|---|---|
| Lead (Pb)-Free | Termination is Lead Free |
| MSL Designation | Floor Life-Unlimited |
| Device Termination Plating Finish | Sn |
| Halogen-Free | No |
| GREEN | No |
| 1.0A 400V STD DO214AC | TTI Europe |
| DIODE 1A 400V SMA | Rutronik |
| RECT 400V 1A SM STD RCOVR | TTI Americas |
| S1G Series 1 A 400 V Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
| Diode: rectifying | TME |
| 1A, 400V, Std Gpp Sm Rect Rohs Compliant: Yes |Vishay S1GHE3_A/H | Newark Electronics |
Where can I find additional details, specifications and documents for a S1GHE3_A/H?
Additional datasheets, footprints and schematics for S1GHE3_A/H are listed on our Part Details page. You can also find images and similar parts to S1GHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1GHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1GHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1GHE3_A/H fall under?
The S1GHE3_A/H is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to S1GHE3_A/H when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1GHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the S1GHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1GHE3_A/H have stock available?
Authorised distributors including TTI Europe, Maritex, Rutronik, Chip One Stop and TTI Americas have stock available or on a lead time for S1GHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1GHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of S1GHE3_A/H?
You can fill out our help required form which you can use to request a quote for S1GHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.