Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 2.83mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Rectifier diode, S1G R2 | RS |
RECTIFIER, SINGLE, 1A, 400V, DO-214AC | element14 |
Rectifier, Single, 1A, 400V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a S1G R2?
Additional datasheets, footprints and schematics for S1G R2 are listed on our Part Details page. You can also find images and similar parts to S1G R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1G R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1G R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1G R2 fall under?
The S1G R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1G R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1G R2 you can contact the distributor directly for product support, shipping queries etc.
Is the S1G R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1G R2 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for S1G R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1G R2 often in real-time on the comparison pages.
What if I can't find stock of S1G R2?
You can fill out our help required form which you can use to request a quote for S1G R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.