Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
14,946
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AC |
Av Current If | 1A |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Current Temperature | 25°C |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 1.58mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Current If Max | 1mA |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
RMS Input Voltage | 140V |
Reverse Recovery Time trr Typ | 1.8µs |
SMD Marking | S1D |
Termination Type | Surface Mount Device |
Weight | 0.064g |
Rectifier, Single, 1A, 200V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a S1D R2?
Additional datasheets, footprints and schematics for S1D R2 are listed on our Part Details page. You can also find images and similar parts to S1D R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1D R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1D R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1D R2 fall under?
The S1D R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1D R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1D R2 you can contact the distributor directly for product support, shipping queries etc.
Is the S1D R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1D R2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S1D R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1D R2 often in real-time on the comparison pages.
What if I can't find stock of S1D R2?
You can fill out our help required form which you can use to request a quote for S1D R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.