Status: | Unknown |
---|---|
Series: | S1751 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
15,130
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
112,500
in stock
|
Buy Now | |
element14
from US$0.13
|
91,036
in stock
|
Buy Now | |
Farnell
from US$0.12
|
90,934
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
49,781
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,075,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Product Range | S1751 Series |
---|---|
Connector Colour | - |
Connector Mounting | Surface Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
SMT TEST TERMINAL T&R | TTI Europe |
PCB TEST POINT, BRASS, TIN PLATED,SMD | element14 |
Test Terminal, Pcb, Smt | Newark Electronics |
EZ_Boardware SMT Test Point 2.0mm high | RS |
SMT Test Terminal for Standard Test Probes/Test Lead Clips and Hooks Brass | Avnet Abacus |
Where can I find additional details, specifications and documents for a S1751-46R?
Additional datasheets, footprints and schematics for S1751-46R are listed on our Part Details page. You can also find images and similar parts to S1751-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1751-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1751-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1751-46R fall under?
The S1751-46R is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to S1751-46R when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1751-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S1751-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1751-46R have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for S1751-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1751-46R often in real-time on the comparison pages.
What if I can't find stock of S1751-46R?
You can fill out our help required form which you can use to request a quote for S1751-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.