Status: | Unknown |
---|---|
Series: | S1751 Series |
RoHS: | Unknown |
Product Range | S1751 Series |
---|---|
Connector Colour | - |
Connector Mounting | Surface Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Length | 3.25mm |
Row Pitch | 3.25mm |
Test point, SMT, 3.25mm x 1.65mm | RS |
EZ-Test Point, SMT, tin, Loose | Avnet Abacus |
Smt Test Point Rohs Compliant: Yes |Harwin S1751-46 | Newark Electronics |
SMT TEST TERMINAL LOOSE | TTI Europe |
Where can I find additional details, specifications and documents for a S1751-46?
Additional datasheets, footprints and schematics for S1751-46 are listed on our Part Details page. You can also find images and similar parts to S1751-46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1751-46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1751-46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1751-46 fall under?
The S1751-46 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to S1751-46 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1751-46 you can contact the distributor directly for product support, shipping queries etc.
Is the S1751-46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1751-46 have stock available?
Authorised distributors including RS, Avnet Abacus, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for S1751-46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1751-46 often in real-time on the comparison pages.
What if I can't find stock of S1751-46?
You can fill out our help required form which you can use to request a quote for S1751-46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.