Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | PHD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Right Angle |
Wire-To-Board Connector, Phd Series, Through Hole, Header, 12, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S12B-PHDSS (LF)(SN)(P) | Newark Electronics |
CONNECTOR, HEADER, 12POS, 2MM, 2ROW | element14 |
Where can I find additional details, specifications and documents for a S12B-PHDSS (LF)(SN)(P)?
Additional datasheets, footprints and schematics for S12B-PHDSS (LF)(SN)(P) are listed on our Part Details page. You can also find images and similar parts to S12B-PHDSS (LF)(SN)(P) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S12B-PHDSS (LF)(SN)(P) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S12B-PHDSS (LF)(SN)(P) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S12B-PHDSS (LF)(SN)(P) fall under?
The S12B-PHDSS (LF)(SN)(P) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S12B-PHDSS (LF)(SN)(P) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S12B-PHDSS (LF)(SN)(P) you can contact the distributor directly for product support, shipping queries etc.
Is the S12B-PHDSS (LF)(SN)(P) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S12B-PHDSS (LF)(SN)(P) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S12B-PHDSS (LF)(SN)(P).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S12B-PHDSS (LF)(SN)(P) often in real-time on the comparison pages.
What if I can't find stock of S12B-PHDSS (LF)(SN)(P)?
You can fill out our help required form which you can use to request a quote for S12B-PHDSS (LF)(SN)(P) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.