Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-8 |
Wavelength of Peak Sensitivity | 1000nm |
Dark Current | 0.1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Photo Diode, 1000Nm, 0.1Na, To-8-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a S11499-01?
Additional datasheets, footprints and schematics for S11499-01 are listed on our Part Details page. You can also find images and similar parts to S11499-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S11499-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S11499-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S11499-01 fall under?
The S11499-01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to S11499-01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S11499-01 you can contact the distributor directly for product support, shipping queries etc.
Is the S11499-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S11499-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S11499-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S11499-01 often in real-time on the comparison pages.
What if I can't find stock of S11499-01?
You can fill out our help required form which you can use to request a quote for S11499-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.