Status: | Unknown |
---|---|
Series: | MINI-SNAP L Series |
RoHS: | Compliant |
Product Range | MINI-SNAP L Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Brass |
RoHS Compliant | Yes |
Circular Conn, Plug, 7Pos, Solder | Newark Electronics |
Conn Miniature Circular PIN 7 POS Solder ST Cable Mount 7 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a S10L0C-P07MCC0-5200?
Additional datasheets, footprints and schematics for S10L0C-P07MCC0-5200 are listed on our Part Details page. You can also find images and similar parts to S10L0C-P07MCC0-5200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S10L0C-P07MCC0-5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S10L0C-P07MCC0-5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S10L0C-P07MCC0-5200 fall under?
The S10L0C-P07MCC0-5200 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to S10L0C-P07MCC0-5200 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S10L0C-P07MCC0-5200 you can contact the distributor directly for product support, shipping queries etc.
Is the S10L0C-P07MCC0-5200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S10L0C-P07MCC0-5200 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for S10L0C-P07MCC0-5200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S10L0C-P07MCC0-5200 often in real-time on the comparison pages.
What if I can't find stock of S10L0C-P07MCC0-5200?
You can fill out our help required form which you can use to request a quote for S10L0C-P07MCC0-5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.