Status: | Unknown |
---|---|
Series: | S Series VISHAY |
RoHS: | Compliant |
Prices starting from US$0.15
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Product Range | S Series VISHAY |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, ± 10%, Y5P, 10 mm, PC Pin | Avnet America |
Disc Capacitor, 0.01Uf, 1Kv, Y5P, Radial Rohs Compliant: Yes |Vishay S103K75Y5PN83K0R | Newark Electronics |
DISC CAPACITOR, 0.01UF, 1KV, Y5P, RADIAL | element14 |
S Series ╪ 19 X 4 mm 0.01uF 10% 1000VDC Y5P Radial Ceramic Disc Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a S103K75Y5PN83K0R.?
Additional datasheets, footprints and schematics for S103K75Y5PN83K0R. are listed on our Part Details page. You can also find images and similar parts to S103K75Y5PN83K0R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S103K75Y5PN83K0R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S103K75Y5PN83K0R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S103K75Y5PN83K0R. fall under?
The S103K75Y5PN83K0R. is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S103K75Y5PN83K0R. when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S103K75Y5PN83K0R. you can contact the distributor directly for product support, shipping queries etc.
Is the S103K75Y5PN83K0R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S103K75Y5PN83K0R. have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for S103K75Y5PN83K0R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S103K75Y5PN83K0R. often in real-time on the comparison pages.
What if I can't find stock of S103K75Y5PN83K0R.?
You can fill out our help required form which you can use to request a quote for S103K75Y5PN83K0R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.