Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$563.11
|
No stock
|
Buy Now | |
RS Americas
from US$0.15
|
4,999
in stock
|
Buy Now | |
Sager
from US$0.09
|
2,500
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$341.76
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
65,625
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10,937
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 101.6mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
ThermTrans, Self-Lam Label, Vinyl, 1.00" | Panduit S100X400VATY | RS Americas |
Wire Labels & Markers SELF-LAM THERMAL TRANSFER | Sager |
Self-Laminating Label, 1.000 in. H Print Area, 1.000 in. W x 4.000 in. L Label, White | Carlton-Bates |
Self-Laminating Labels | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X400VATY" | Heilind Electronics |
Cable Marker Self-Laminating 25.4 x 101.6mm Vinyl Film White Roll | Avnet America |
THERMTRANS, SELF-LAM LABEL, VI | TTI Europe |
WIRE MARKER, VINYL, 25.4 X 101.6MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a S100X400VATY?
Additional datasheets, footprints and schematics for S100X400VATY are listed on our Part Details page. You can also find images and similar parts to S100X400VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X400VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X400VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X400VATY fall under?
The S100X400VATY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S100X400VATY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X400VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X400VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X400VATY have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Newark Electronics and Heilind Electronics have stock available or on a lead time for S100X400VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X400VATY often in real-time on the comparison pages.
What if I can't find stock of S100X400VATY?
You can fill out our help required form which you can use to request a quote for S100X400VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.