Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 57.2mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht | Newark Electronics |
Cable Marker Self-Laminating 25.4 x 57.2mm Vinyl Film White Roll | Avnet America |
WIRE MARKER, VINYL, 25.4MM X 57.2MM, WHT | element14 |
Dot Matrix Self-Laminating Label, 1.00x0.75in. Print Area, 1.000in. W x 2.250in. L, White | Carlton-Bates |
DOTMATRIX SELF-LAM ADH LABEL | TTI Europe |
Wire Labels & Markers 1 X 2.44 WHITE VINYL | Sager |
Where can I find additional details, specifications and documents for a S100X225VADY?
Additional datasheets, footprints and schematics for S100X225VADY are listed on our Part Details page. You can also find images and similar parts to S100X225VADY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X225VADY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X225VADY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X225VADY fall under?
The S100X225VADY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S100X225VADY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X225VADY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X225VADY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X225VADY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and TTI Europe have stock available or on a lead time for S100X225VADY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X225VADY often in real-time on the comparison pages.
What if I can't find stock of S100X225VADY?
You can fill out our help required form which you can use to request a quote for S100X225VADY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.