Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | Yellow |
SVHC | No SVHC |
RoHS Compliant | Yes |
Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel | Newark Electronics |
YELLOW PRINT-ON AREA, VINYL LABEL. | Avnet America |
Label, Wire Marker, Self-Laminating, Clear/Yellow | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 1.00 | Sager |
Where can I find additional details, specifications and documents for a S100X150VITY?
Additional datasheets, footprints and schematics for S100X150VITY are listed on our Part Details page. You can also find images and similar parts to S100X150VITY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X150VITY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X150VITY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X150VITY fall under?
The S100X150VITY is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S100X150VITY when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X150VITY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X150VITY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S100X150VITY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for S100X150VITY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X150VITY often in real-time on the comparison pages.
What if I can't find stock of S100X150VITY?
You can fill out our help required form which you can use to request a quote for S100X150VITY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.