Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | PO (Polyolefin) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Label, Wire Marker, 1.500 in. L x 1.000 in. W | Carlton-Bates |
WIRE MARKER, PO, 25.4MM X 38.1MM, WHT | Farnell |
Wire Marker, Po, 25.4Mm X 38.1Mm, Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a S100X150FAL?
Additional datasheets, footprints and schematics for S100X150FAL are listed on our Part Details page. You can also find images and similar parts to S100X150FAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X150FAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X150FAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X150FAL fall under?
The S100X150FAL is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X150FAL when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X150FAL you can contact the distributor directly for product support, shipping queries etc.
Is the S100X150FAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X150FAL have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for S100X150FAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X150FAL often in real-time on the comparison pages.
What if I can't find stock of S100X150FAL?
You can fill out our help required form which you can use to request a quote for S100X150FAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.