S1001-46R EMC / RFI Suppression by Harwin Plc

SMT RFI SHIELD CLIP, MICRO

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.17
3,900
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
20,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
18,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
20,000
in stock
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Length 4.5mm
Width 0.75mm
Depth 0.9mm
RoHS Compliant Yes

Alternative Descriptions

SURFACE MOUNT SHIELD CLIP T&R | TTI Europe
Clip, Emi Shield, 4.5Mm X 0.75Mm X 0.9Mm | Newark Electronics
RFI shield clip, SMT, 4.5mm length | RS
EZ-Shield Clip, SMT, Micro, Stainless Steel, tin, Tape & Reeled | Avnet Abacus
RFI SHIELD CLIP, 4.5X0.75X0.9MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S1001-46R?

Additional datasheets, footprints and schematics for S1001-46R are listed on our Part Details page. You can also find images and similar parts to S1001-46R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S1001-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1001-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S1001-46R fall under?

The S1001-46R is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to S1001-46R when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S1001-46R you can contact the distributor directly for product support, shipping queries etc.

Is the S1001-46R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for S1001-46R have stock available?

Authorised distributors including TTI Europe, Newark Electronics, RS, Avnet Abacus and element14 have stock available or on a lead time for S1001-46R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S1001-46R often in real-time on the comparison pages.

What if I can't find stock of S1001-46R?

You can fill out our help required form which you can use to request a quote for S1001-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay