S0991-46R Ironmongery, Screws & Fittings by Harwin Plc

CLIP RFI SHIELD CAN 1.3MM HIGH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.11
135,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.11
14,424
Buy Now
Logo for element14 element14 US$0.23
14,424
Buy Now
Logo for Farnell Farnell US$0.15
14,424
Buy Now
Logo for Avnet Abacus Avnet Abacus -
1,050,000
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clip Type RFI Shield Clip
Clip Diameter -
Mounting Hole Dia -
Product Range -
SVHC No SVHC (15-Jan-2019)
Length 6.5mm

Alternative Descriptions

EMI/RFI SHIELDS/SMT/TIN/T&R | TTI Europe
Rfi Shield Clip, Ss, 6.7Mm X 1.3Mm | Newark Electronics
RFI SHIELD CLIP, SS, 6.7MM X 1.3MM | element14
RFI shield clip, SMT, 6.5mm length | RS
EZ-Shield Clip, SMT, Micro, Stainless Steel, tin, Tape & Reeled | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S0991-46R?

Additional datasheets, footprints and schematics for S0991-46R are listed on our Part Details page. You can also find images and similar parts to S0991-46R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S0991-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0991-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S0991-46R fall under?

The S0991-46R is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.

Can I view similar or alternative parts?

You can view similar parts to S0991-46R when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S0991-46R you can contact the distributor directly for product support, shipping queries etc.

Is the S0991-46R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S0991-46R have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S0991-46R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S0991-46R often in real-time on the comparison pages.

What if I can't find stock of S0991-46R?

You can fill out our help required form which you can use to request a quote for S0991-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay