Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,980
in stock
|
Buy Now | |
element14
from US$0.30
|
10,486
in stock
|
Buy Now | |
Farnell
from US$0.30
|
10,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,920
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
285,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Clip Type | RFI Shield Clip |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 5.8mm |
CLIP, RFI SHIELD CAN, 2MM HIGH | element14 |
Mini Rfi Shield Clip, Emi/Rfi Shield | Newark Electronics |
EZ-BoardWare SMT PCB RFI shield clip | RS |
EZ-Shield Clip, SMT, Mini, Stainless Steel, tin, Tape & Reeled | Avnet Asia |
EMI/RFI SHIELDS/SMT/TIN/T&R | TTI Europe |
Where can I find additional details, specifications and documents for a S0971-46R?
Additional datasheets, footprints and schematics for S0971-46R are listed on our Part Details page. You can also find images and similar parts to S0971-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0971-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0971-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0971-46R fall under?
The S0971-46R is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S0971-46R when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0971-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S0971-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0971-46R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Asia have stock available or on a lead time for S0971-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0971-46R often in real-time on the comparison pages.
What if I can't find stock of S0971-46R?
You can fill out our help required form which you can use to request a quote for S0971-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.