Status: | Unknown |
---|---|
Series: | Rhino 4200 Series |
RoHS: | Unknown |
No distributors results available
Product Range | Rhino 4200 Series |
---|---|
Plug Type | - |
External Depth | 156mm |
External Length / Height | 230mm |
External Width | 88mm |
Weight | 0.77g |
Where can I find additional details, specifications and documents for a S0955950?
Additional datasheets, footprints and schematics for S0955950 are listed on our Part Details page. You can also find images and similar parts to S0955950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0955950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0955950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0955950 fall under?
The S0955950 is listed under Office Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S0955950 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0955950 you can contact the distributor directly for product support, shipping queries etc.
Is the S0955950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0955950 have stock available?
There is no stock from authorised distributors for S0955950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0955950 often in real-time on the comparison pages.
What if I can't find stock of S0955950?
You can fill out our help required form which you can use to request a quote for S0955950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.