Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Clip Type | RFI Shield Clip |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rfi Shield Clip, Ss, 4Mm X 1.3Mm | Newark Electronics |
RFI SHIELD CLIP, SS, 4MM X 1.3MM | element14 |
SMT RFI Shield Clip Micro (T+R) | RS |
Connector Accessories RFI Shield Clip Stainless Steel Straight Tin Over Nickel SMD | Avnet Abacus |
SMT SHIELD CLIP T&R 10K/REEL | TTI Europe |
Where can I find additional details, specifications and documents for a S0951-46R?
Additional datasheets, footprints and schematics for S0951-46R are listed on our Part Details page. You can also find images and similar parts to S0951-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0951-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0951-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0951-46R fall under?
The S0951-46R is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S0951-46R when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0951-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S0951-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0951-46R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for S0951-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0951-46R often in real-time on the comparison pages.
What if I can't find stock of S0951-46R?
You can fill out our help required form which you can use to request a quote for S0951-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.