Status: | Unknown |
---|---|
Series: | LabelManager 160 Series |
RoHS: | Unknown |
Product Range | LabelManager 160 Series |
---|---|
Plug Type | - |
External Depth | 167mm |
External Length / Height | 250mm |
External Width | 65mm |
Weight | 0.56g |
Label printer | Transfer Multisort Elektronik |
Dymo LabelManager 160, QWERTY, 12mm/s, 300 dpi | Distrelec |
LabelManager 160 (S0946320) Label Printer with QWERTY (UK) Keyboard | Dymo S0946320 | RS Americas |
Where can I find additional details, specifications and documents for a S0946320?
Additional datasheets, footprints and schematics for S0946320 are listed on our Part Details page. You can also find images and similar parts to S0946320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0946320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0946320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0946320 fall under?
The S0946320 is listed under Office Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S0946320 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0946320 you can contact the distributor directly for product support, shipping queries etc.
Is the S0946320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0946320 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for S0946320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0946320 often in real-time on the comparison pages.
What if I can't find stock of S0946320?
You can fill out our help required form which you can use to request a quote for S0946320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.