Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Clip Type | - |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bridge Pin, Removable, 0.7Mm X 15Mm Rohs Compliant: Yes |Harwin S08-46 | Newark Electronics |
BRIDGE PIN, REMOVABLE, 0.7MM X 15MM | element14 |
JUMPER LINK 15MM BAR | TTI Europe |
Bar for EZ Removable Jumper Link, 15mm long, tin, Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a S08-46?
Additional datasheets, footprints and schematics for S08-46 are listed on our Part Details page. You can also find images and similar parts to S08-46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S08-46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S08-46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S08-46 fall under?
The S08-46 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S08-46 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S08-46 you can contact the distributor directly for product support, shipping queries etc.
Is the S08-46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S08-46 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for S08-46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S08-46 often in real-time on the comparison pages.
What if I can't find stock of S08-46?
You can fill out our help required form which you can use to request a quote for S08-46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.