Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Identification |
---|---|
Label Dimensions | 38mm x 190mm |
Label Material | Paper |
Label Colour | White |
Pack Quantity | 110 |
Product Range | - |
Colour | White |
External Length / Height | 38mm |
External Width | 190mm |
Height | 38mm |
Label Height | 38mm |
Label Size | 38 x 190mm |
Label Width | 190mm |
Legend | Blank |
Material | Paper |
Dymo wht lever arch file label,190x38mm | RS |
Label, Lever Arch, Narrow | Newark Electronics |
LABEL, LEVER ARCH, NARROW | element14 |
Where can I find additional details, specifications and documents for a S0722470?
Additional datasheets, footprints and schematics for S0722470 are listed on our Part Details page. You can also find images and similar parts to S0722470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0722470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0722470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0722470 fall under?
The S0722470 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to S0722470 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0722470 you can contact the distributor directly for product support, shipping queries etc.
Is the S0722470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0722470 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for S0722470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0722470 often in real-time on the comparison pages.
What if I can't find stock of S0722470?
You can fill out our help required form which you can use to request a quote for S0722470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.