Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | - |
---|---|
Tape Length | 4m |
Tape Width | 12mm |
Tape Material | Plastic |
Label Tape Colour | Black on Green |
For Use With | - |
Product Range | - |
Background Colour | Green |
Colour | Green |
Material | Plastic |
Plastic black on grn letratag label tape | RS |
Label, Tape, Plastic, Green, 12Mm X 4M | Newark Electronics |
LABEL, TAPE, PLASTIC, GREEN, 12MMX4M | element14 |
Dymo Label Tape, D1, Plastic, 12mm x 4m, Green | Distrelec |
Where can I find additional details, specifications and documents for a S0721640?
Additional datasheets, footprints and schematics for S0721640 are listed on our Part Details page. You can also find images and similar parts to S0721640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0721640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0721640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0721640 fall under?
The S0721640 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to S0721640 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0721640 you can contact the distributor directly for product support, shipping queries etc.
Is the S0721640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0721640 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for S0721640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0721640 often in real-time on the comparison pages.
What if I can't find stock of S0721640?
You can fill out our help required form which you can use to request a quote for S0721640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.