Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.57
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$6.23
|
1,772
in stock
|
Buy Now | |
Powell Electronics
from US$4.71
|
1,706
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.23
|
413
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2
in stock
|
Buy Now | |
element14
from US$4.93
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$2.59
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.35
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.45mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Product Range | - |
689088-000 8-1195411-4 S03-04-R | Heilind Electronics |
Solder Sleeve, Pvdf, Blue/Clear | Newark Electronics |
SOLDER SLEEVE, PVDF, BLUE/CLEAR | element14 |
Cable Accessories Solder Sleeve Shield Terminator Blue | Avnet America |
Where can I find additional details, specifications and documents for a S03-04-R?
Additional datasheets, footprints and schematics for S03-04-R are listed on our Part Details page. You can also find images and similar parts to S03-04-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S03-04-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S03-04-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S03-04-R fall under?
The S03-04-R is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to S03-04-R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S03-04-R you can contact the distributor directly for product support, shipping queries etc.
Is the S03-04-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S03-04-R have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for S03-04-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S03-04-R often in real-time on the comparison pages.
What if I can't find stock of S03-04-R?
You can fill out our help required form which you can use to request a quote for S03-04-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.