S02-13-R Cable by TE Connectivity

TERMINAL SOLDER SLEEVE 4.3MM BLUE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Rapid Electronics Rapid Electronics
2,600 units
Buy Now
Logo for WireMasters WireMasters
1,300 units
Buy Now
Logo for Allied Electronics Allied Electronics
345 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type Terminator
Internal Diameter 5.08mm
Insulator Colour Blue (Transparent)
Insulator Material PVDF (Polyvinylidene Fluoride)
Insulator Length 16.5mm
Wire Gauge 24AWG

Alternative Descriptions

Solder Sleeves & Shield Tubing S02-13-R | Rapid Electronics
TERMINAL, SOLDER SLEEVE, 4.3MM, BLUE | Newark Electronics
Solder Sleeve | WireMasters
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL S02 M83519 Series | Allied Electronics
Cable Accessories Terminator Tin | Avnet America

More Parts in Cable Accessories


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a S02-13-R?

Additional datasheets, footprints and schematics for S02-13-R are listed on our Part Details page. You can also find images and similar parts to S02-13-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S02-13-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S02-13-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S02-13-R fall under?

The S02-13-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to S02-13-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S02-13-R you can contact the distributor directly for product support, shipping queries etc.

Is the S02-13-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S02-13-R have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, WireMasters, Allied Electronics and Avnet America have stock available or on a lead time for S02-13-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S02-13-R often in real-time on the comparison pages.

What if I can't find stock of S02-13-R?

You can fill out our help required form which you can use to request a quote for S02-13-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay