S02-10-R Part Information

Details for S02-10-R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Connector Type Terminator
Internal Diameter 7.6mm
Insulator Colour Blue (Transparent)
Insulator Material PVDF (Polyvinylidene Fluoride)
Insulator Length 19.1mm
Wire Gauge 22AWG
Not RoHS Compliant

Alternative Part Descriptions

  • SOLDER SLEEVE, PVDF, 22AWG, BLUE/CLEAR; Connector Type:Terminator; Internal Diameter:7.6mm; Insulator Colour:Blue (Transparent); Insulator Material:PVDF (Polyvinylidene Fluoride); Insulator Length:19.1mm; Wire Gauge:22AWG RoHS Compliant: No | Newark Electronics
  • Cable Accessories Terminator Tin | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a S02-10-R?

Additional datasheets, footprints and schematics for S02-10-R are listed in our Part Details tab. You can also find the S02-10-R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S02-10-R in the Pricing & Inventory tab next to part details. You can view S02-10-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S02-10-R fall under?

The S02-10-R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to S02-10-R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S02-10-R you can contact the distributor directly for product support, shipping queries etc.

Is the S02-10-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for S02-10-R have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for S02-10-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S02-10-R often in real-time on the comparison pages.

What if I can't find stock of S02-10-R?

You can fill out our help required form which you can use to request a quote for S02-10-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for S02-10-R

Loading...
Loading Results for S02-10-R