Status: | Unknown |
---|---|
Series: | S-8000 Series |
RoHS: | Unknown |
Prices starting from US$1.81
Product Range | S-8000 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 8 Position |
Switching Voltage | 5VDC |
Output Code | Octal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a S-8011?
Additional datasheets, footprints and schematics for S-8011 are listed on our Part Details page. You can also find images and similar parts to S-8011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-8011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-8011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-8011 fall under?
The S-8011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S-8011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-8011 you can contact the distributor directly for product support, shipping queries etc.
Is the S-8011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-8011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for S-8011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-8011 often in real-time on the comparison pages.
What if I can't find stock of S-8011?
You can fill out our help required form which you can use to request a quote for S-8011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.