Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Orange Stick |
---|---|
Body Material | Birch Wood |
Diameter | 0.1875" |
Features | Static-Free |
Double Ended | Flat Screwdriver-Type Tip on Both Ends |
Length | 7" |
RoHS Compliant | NA |
Orange Stick | Newark Electronics |
ORANGE STICKS W/2 SCREWDRIVER TIPS | Jonard S-389M/10 | RS Americas |
Where can I find additional details, specifications and documents for a S-389M/10?
Additional datasheets, footprints and schematics for S-389M/10 are listed on our Part Details page. You can also find images and similar parts to S-389M/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-389M/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-389M/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-389M/10 fall under?
The S-389M/10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Alignment Tools.
Can I view similar or alternative parts?
You can view similar parts to S-389M/10 when available in the Alignment Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-389M/10 you can contact the distributor directly for product support, shipping queries etc.
Is the S-389M/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-389M/10 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for S-389M/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-389M/10 often in real-time on the comparison pages.
What if I can't find stock of S-389M/10?
You can fill out our help required form which you can use to request a quote for S-389M/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.