Status: | Unknown |
---|---|
Series: | S-1000A Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
490
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
490
in stock
|
Buy Now | |
element14
from US$1.57
|
490
in stock
|
Buy Now | |
RS Americas
from US$1.68
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,500
in stock
|
Buy Now | |
RS
from US$1.98
|
-
|
Buy Now |
Product Range | S-1000A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 5VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a S-1010A?
Additional datasheets, footprints and schematics for S-1010A are listed on our Part Details page. You can also find images and similar parts to S-1010A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-1010A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-1010A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-1010A fall under?
The S-1010A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S-1010A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-1010A you can contact the distributor directly for product support, shipping queries etc.
Is the S-1010A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-1010A have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for S-1010A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-1010A often in real-time on the comparison pages.
What if I can't find stock of S-1010A?
You can fill out our help required form which you can use to request a quote for S-1010A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.