Status: | Unknown |
---|---|
Series: | Zelio RZM Series |
RoHS: | Unknown |
Accessory Type | Diode Module |
---|---|
For Use With | - |
Product Range | Zelio RZM Series |
SVHC | No SVHC (07-Jul-2017) |
RZM031BN Diode 24-60 Vdc for RSZ Sockets | RS |
Relay Protection Module | Newark Electronics |
Relay Protection Module for use with RSZ Series Relay Sockets 24 - 60V dc | Schneider Electric RZM031BN | RS Americas |
Schneider Electric Protection Module, 24 ... 60VDC - Schneider RSB Series | Distrelec |
Where can I find additional details, specifications and documents for a RZM031BN?
Additional datasheets, footprints and schematics for RZM031BN are listed on our Part Details page. You can also find images and similar parts to RZM031BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZM031BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZM031BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZM031BN fall under?
The RZM031BN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZM031BN when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZM031BN you can contact the distributor directly for product support, shipping queries etc.
Is the RZM031BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZM031BN have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for RZM031BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZM031BN often in real-time on the comparison pages.
What if I can't find stock of RZM031BN?
You can fill out our help required form which you can use to request a quote for RZM031BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.