Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
12,630
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
11,500
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.105 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.075 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.2 |
Total gate charge Qg[nC] | 6.5 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RZF020P01 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-CH 12V 2A 400mOhm SOT323T | Rutronik |
Mosfet, P-Ch, -12V, -2A, Sot-323T | Newark Electronics |
P-Channel 800 mW 12 V 105 mOhm Surface Mount 1.5 V Drive MosFet - TUMT-3 | Future Electronics |
Trans MOSFET P-CH 12V 2A 3-Pin TUMT T/R | Avnet America |
MOSFET, P-CH, -12V, -2A, SOT-323T | element14 |
Where can I find additional details, specifications and documents for a RZF020P01TL?
Additional datasheets, footprints and schematics for RZF020P01TL are listed on our Part Details page. You can also find images and similar parts to RZF020P01TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZF020P01TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZF020P01TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZF020P01TL fall under?
The RZF020P01TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RZF020P01TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZF020P01TL you can contact the distributor directly for product support, shipping queries etc.
Is the RZF020P01TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RZF020P01TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RZF020P01TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZF020P01TL often in real-time on the comparison pages.
What if I can't find stock of RZF020P01TL?
You can fill out our help required form which you can use to request a quote for RZF020P01TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.