Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
16,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.0437
|
126,908
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
56,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
40,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
22,795
in stock
|
Buy Now | |
element14
from US$0.08
|
22,795
in stock
|
Buy Now | |
RS
from US$0.06
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0460
|
-
|
Buy Now |
Low voltage(0.9V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=0.9V(Typ.) | 3 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 0.9 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RYM002N05 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RYM002N05 Series 50 V 2.2 Ohm 200 mA Silicon N-Channel Mosfet - SOT-723 | Future Electronics |
Trans MOSFET N-CH 50V ±0.2A 3-Pin SOT-723 T/R | Avnet Asia |
Mosfet, N-Ch, 50V, 0.2A, Sot-723 | Newark Electronics |
MOSFET, N-CH, 50V, 0.2A, SOT-723 | element14 |
N-CH 50V 0,2A SOT-723 VMT3 | Rutronik |
Where can I find additional details, specifications and documents for a RYM002N05T2CL?
Additional datasheets, footprints and schematics for RYM002N05T2CL are listed on our Part Details page. You can also find images and similar parts to RYM002N05T2CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYM002N05T2CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYM002N05T2CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYM002N05T2CL fall under?
The RYM002N05T2CL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RYM002N05T2CL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYM002N05T2CL you can contact the distributor directly for product support, shipping queries etc.
Is the RYM002N05T2CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RYM002N05T2CL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet Asia, CoreStaff and Newark Electronics have stock available or on a lead time for RYM002N05T2CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYM002N05T2CL often in real-time on the comparison pages.
What if I can't find stock of RYM002N05T2CL?
You can fill out our help required form which you can use to request a quote for RYM002N05T2CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.