Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 627ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays RYA51012 | Rapid Electronics |
RYA51012 | Avnet America |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RYA51012?
Additional datasheets, footprints and schematics for RYA51012 are listed on our Part Details page. You can also find images and similar parts to RYA51012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYA51012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYA51012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYA51012 fall under?
The RYA51012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RYA51012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYA51012 you can contact the distributor directly for product support, shipping queries etc.
Is the RYA51012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RYA51012 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and TTI Europe have stock available or on a lead time for RYA51012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYA51012 often in real-time on the comparison pages.
What if I can't find stock of RYA51012?
You can fill out our help required form which you can use to request a quote for RYA51012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.