Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 162ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays RY210006 | Rapid Electronics |
Ry210006 |Schrack Te Connectivity RY210006 | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RY210006?
Additional datasheets, footprints and schematics for RY210006 are listed on our Part Details page. You can also find images and similar parts to RY210006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY210006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY210006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY210006 fall under?
The RY210006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY210006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY210006 you can contact the distributor directly for product support, shipping queries etc.
Is the RY210006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY210006 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for RY210006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY210006 often in real-time on the comparison pages.
What if I can't find stock of RY210006?
You can fill out our help required form which you can use to request a quote for RY210006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.