Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
82,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
77,500
in stock
|
Buy Now | |
RS
from US$0.34
|
15,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
2,030
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
937
in stock
|
Buy Now | |
element14
from US$0.23
|
322
in stock
|
Buy Now | |
Farnell
from US$0.22
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 72VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Body Diameter | 10.2mm |
Carrying Current Max | 40A |
External Depth | 3mm |
External Length / Height | 15.2mm |
External Width | 10.2mm |
Flammability Rating | UL94V-0 |
Height | 15.2mm |
Holding Current Max Ih | 0.75A |
Initial Resistance Max | 0.4ohm |
Initial Resistance Min | 0.25ohm |
Interrupt Current Max | 40A |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 72V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Resistance | 0.6ohm |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 72V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 72V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
RXEF Series 72 V 0.75 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Fuse resettable RXE radial 0.75A 72V | RS |
PolySwitch Resettable Device 72V 0,75A | Schukat Electronic |
Littelfuse Radial Resettable Fuse 1.5A 400mOhm | Distrelec |
FUSE, RESETTABLE PTC, 72V, 0.75A, TH | element14 |
Fuse, Ptc Reset, 72V, 750Ma, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a RXEF075?
Additional datasheets, footprints and schematics for RXEF075 are listed on our Part Details page. You can also find images and similar parts to RXEF075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RXEF075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RXEF075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RXEF075 fall under?
The RXEF075 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RXEF075 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RXEF075 you can contact the distributor directly for product support, shipping queries etc.
Is the RXEF075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RXEF075 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Schukat Electronic and CoreStaff have stock available or on a lead time for RXEF075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RXEF075 often in real-time on the comparison pages.
What if I can't find stock of RXEF075?
You can fill out our help required form which you can use to request a quote for RXEF075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.