Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,160
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
84,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
58,767
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
4,133
in stock
|
Buy Now | |
element14
from US$0.19
|
3,600
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,918
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
1,918
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
1,918
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
980
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 200mA |
Tripping Current | 400mA |
Voltage Rating | 72VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Body Diameter | 7.4mm |
Carrying Current Max | 40A |
External Depth | 3mm |
External Length / Height | 12.2mm |
External Width | 7.4mm |
Flammability Rating | UL94V-0 |
Height | 12.2mm |
Holding Current Max Ih | 0.2A |
Initial Resistance Max | 2.75ohm |
Initial Resistance Min | 1.83ohm |
Interrupt Current Max | 40A |
Lead Diameter | 0.51mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 72V |
PTC Fuse Case Style | Radial Leaded |
Reset Time | 20s |
Resistance | 4.4ohm |
Surface Tripped Temperature Max | 125°C |
Thermistor Type | PTC Resettable Fuse |
Rxef020/Circuit Protection |Raychem Te Connectivity RXEF020 | Newark Electronics |
PTC Resettable Fuse 72V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 200mA |
Tripping Current | 400mA |
Voltage Rating | 72V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
RXEF Series 60 V 0.2 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
FUSE, RESETTABLE PTC, 72V, 0.2A, TH | element14 |
Fuse resettable RXE radial 0.2A 72V | RS |
PolySwitch Resettable Device 72V 0,2A | Schukat Electronic |
Littelfuse Radial Resettable Fuse 400mA 2.75Ohm | Distrelec |
Where can I find additional details, specifications and documents for a RXEF020?
Additional datasheets, footprints and schematics for RXEF020 are listed on our Part Details page. You can also find images and similar parts to RXEF020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RXEF020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RXEF020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RXEF020 fall under?
The RXEF020 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RXEF020 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RXEF020 you can contact the distributor directly for product support, shipping queries etc.
Is the RXEF020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RXEF020 have stock available?
Authorised distributors including TTI Europe, Future Electronics, CoreStaff, element14 and Farnell have stock available or on a lead time for RXEF020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RXEF020 often in real-time on the comparison pages.
What if I can't find stock of RXEF020?
You can fill out our help required form which you can use to request a quote for RXEF020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.