Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
102,985
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
29,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
25,251
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
18,393
in stock
|
Buy Now | |
element14
from US$0.18
|
18,393
in stock
|
Buy Now | |
RS
from US$0.21
|
14,756
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
3,660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
425
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
292
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 100mA |
Tripping Current | 200mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Lead Spacing | 5.8mm |
RXEF Series 60 V 0.1 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
FUSE, PTC RESET, 60V, 100mA, RADIAL | Farnell |
Fuse, Ptc Reset, 60V, 100Ma, Radial | Newark Electronics |
Fuse resettable RXE radial 0.1A 60V | RS |
PolySwitch Resettable Device 60V 0,1A | Schukat Electronic |
Littelfuse Radial Resettable Fuse 200mA 4.5Ohm | Distrelec |
Where can I find additional details, specifications and documents for a RXEF010.?
Additional datasheets, footprints and schematics for RXEF010. are listed on our Part Details page. You can also find images and similar parts to RXEF010. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RXEF010. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RXEF010. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RXEF010. fall under?
The RXEF010. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RXEF010. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RXEF010. you can contact the distributor directly for product support, shipping queries etc.
Is the RXEF010. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RXEF010. have stock available?
Authorised distributors including Future Electronics, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for RXEF010..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RXEF010. often in real-time on the comparison pages.
What if I can't find stock of RXEF010.?
You can fill out our help required form which you can use to request a quote for RXEF010. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.