Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 50mA |
Tripping Current | 100mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
FUSE, RESETTABLE PTC, 60VDC, 0.05A, THD | element14 |
Fuse, Resettable Ptc, 60Vdc, 0.05A, Thd | Newark Electronics |
RXEF Series 60 V 0.05 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
60V .05A 40A MAX PPTC | TTI Europe |
Where can I find additional details, specifications and documents for a RXEF005-2?
Additional datasheets, footprints and schematics for RXEF005-2 are listed on our Part Details page. You can also find images and similar parts to RXEF005-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RXEF005-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RXEF005-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RXEF005-2 fall under?
The RXEF005-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RXEF005-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RXEF005-2 you can contact the distributor directly for product support, shipping queries etc.
Is the RXEF005-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RXEF005-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for RXEF005-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RXEF005-2 often in real-time on the comparison pages.
What if I can't find stock of RXEF005-2?
You can fill out our help required form which you can use to request a quote for RXEF005-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.