Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 6.5A |
---|---|
Voltage Rating | 250V |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 1mH |
Capacitance | 0.1µF |
Leakage Current Max | 250µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Capacitance X | 0.1µF |
Capacitance Y | 2500pF |
Climatic Category | 25/085/21 |
External Depth | 16mm |
External Length / Height | 49mm |
External Width | 30mm |
Inductance | 1mH |
Leakage Current | 0.25mA |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | BS613 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 50Hz |
Voltage Rating VAC | 250V |
Filter, 6.5A, Chassis | Newark Electronics |
FILTER, 6.5A, CHASSIS | element14 |
Where can I find additional details, specifications and documents for a RX730CR+CLIP?
Additional datasheets, footprints and schematics for RX730CR+CLIP are listed on our Part Details page. You can also find images and similar parts to RX730CR+CLIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX730CR+CLIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX730CR+CLIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX730CR+CLIP fall under?
The RX730CR+CLIP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RX730CR+CLIP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX730CR+CLIP you can contact the distributor directly for product support, shipping queries etc.
Is the RX730CR+CLIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX730CR+CLIP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RX730CR+CLIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX730CR+CLIP often in real-time on the comparison pages.
What if I can't find stock of RX730CR+CLIP?
You can fill out our help required form which you can use to request a quote for RX730CR+CLIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.