Status: | Unknown |
---|---|
Series: | Mifare |
RoHS: | Unknown |
Module Applications | Custom Application Design |
---|---|
Module Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | +120°C |
Operating Voltage | 5V |
Product Range | Mifare |
SVHC | No SVHC (15-Jan-2019) |
MOD, MIFARE RFID RECEIVER, ANT, RS232 | element14 |
Module, Mifare Rfid Receiver, W/Antenna | Newark Electronics |
Where can I find additional details, specifications and documents for a RWD-MIFARE-OEM?
Additional datasheets, footprints and schematics for RWD-MIFARE-OEM are listed on our Part Details page. You can also find images and similar parts to RWD-MIFARE-OEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWD-MIFARE-OEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWD-MIFARE-OEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWD-MIFARE-OEM fall under?
The RWD-MIFARE-OEM is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RWD-MIFARE-OEM when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWD-MIFARE-OEM you can contact the distributor directly for product support, shipping queries etc.
Is the RWD-MIFARE-OEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWD-MIFARE-OEM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RWD-MIFARE-OEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWD-MIFARE-OEM often in real-time on the comparison pages.
What if I can't find stock of RWD-MIFARE-OEM?
You can fill out our help required form which you can use to request a quote for RWD-MIFARE-OEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.