| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.00
| Illumination | Non Illuminated |
|---|---|
| Contact Configuration | DPST |
| Switch Operation | Off-On |
| Actuator / Cap Colour | Black |
| Switch Mounting | Panel Mount |
| Contact Current Max | 20A |
| Contact Voltage DC Nom | - |
| Rocker Switch, Dpst, 20A, 125Vac, Panel | Newark Electronics |
| ROCKER SWITCH, DPST, 20A, 125VAC, PANEL | element14 |
| Rocker Swt, Panel Mnt, Snap-InDPST, Function: On-OffConcave (Curved) | Relay Specialties |
| RVW52D1123 | Heilind Electronics |
Where can I find additional details, specifications and documents for a RVW52D1123?
Additional datasheets, footprints and schematics for RVW52D1123 are listed on our Part Details page. You can also find images and similar parts to RVW52D1123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RVW52D1123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RVW52D1123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RVW52D1123 fall under?
The RVW52D1123 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RVW52D1123 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RVW52D1123 you can contact the distributor directly for product support, shipping queries etc.
Is the RVW52D1123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RVW52D1123 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for RVW52D1123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RVW52D1123 often in real-time on the comparison pages.
What if I can't find stock of RVW52D1123?
You can fill out our help required form which you can use to request a quote for RVW52D1123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.