| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$4.67
|
0
in stock
|
Buy Now |
|
TME
from US$5.09
|
0
in stock
|
Buy Now |
|
RS Americas
from US$5.51
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$5.32
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$3.14
|
0
in stock
|
Buy Now |
| Buy Now |
| Illumination | Non Illuminated |
|---|---|
| Contact Configuration | SPST |
| Switch Operation | On-Off |
| Actuator / Cap Colour | Black |
| Switch Mounting | Panel Mount |
| Contact Current Max | 20A |
| Contact Voltage DC Nom | - |
| Rocker Switch, Spst, 20A, 125Vac, Panel | Newark Electronics |
| ROCKER | TME |
| ROCKER SWITCH, SPST, OFF-ON, 20A, 125V AC, QC 0.250", IP54, RVW SERIES | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InSPST, Function: On-OffConcave (Curved) | Relay Specialties |
| 34-RVW41D1121 | Heilind Americas |
Where can I find additional details, specifications and documents for a RVW41D1121?
Additional datasheets, footprints and schematics for RVW41D1121 are listed on our Part Details page. You can also find images and similar parts to RVW41D1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RVW41D1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RVW41D1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RVW41D1121 fall under?
The RVW41D1121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RVW41D1121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RVW41D1121 you can contact the distributor directly for product support, shipping queries etc.
Is the RVW41D1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RVW41D1121 have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Americas have stock available or on a lead time for RVW41D1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RVW41D1121 often in real-time on the comparison pages.
What if I can't find stock of RVW41D1121?
You can fill out our help required form which you can use to request a quote for RVW41D1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.