Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
5,062
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,450
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 45 |
Drain Current ID[A] | 4 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.053 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.047 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.038 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.053 |
Total gate charge Qg[nC] | 6.3 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RVQ040N05 Data Sheet |
Characteristics Data |
---|
RVQ040N05 ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 45V 4A 6-Pin TSMT T/R | Avnet America |
N-CH+ESD 45V 4A 53mOhm TSMT6 | Rutronik |
Mosfet, N-Ch, 45V, 4A, Tsmt | Newark Electronics |
45V, 4A, 53mohm, Small Signal MosFET, N-Channel, TSMT6 | Future Electronics |
MOSFET, N-CH, 45V, 4A, TSMT | element14 |
Where can I find additional details, specifications and documents for a RVQ040N05TR?
Additional datasheets, footprints and schematics for RVQ040N05TR are listed on our Part Details page. You can also find images and similar parts to RVQ040N05TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RVQ040N05TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RVQ040N05TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RVQ040N05TR fall under?
The RVQ040N05TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RVQ040N05TR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RVQ040N05TR you can contact the distributor directly for product support, shipping queries etc.
Is the RVQ040N05TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RVQ040N05TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for RVQ040N05TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RVQ040N05TR often in real-time on the comparison pages.
What if I can't find stock of RVQ040N05TR?
You can fill out our help required form which you can use to request a quote for RVQ040N05TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.